EN
  • EN
  • DE

TDA9981AHL/15C183

Part No TDA9981AHL/15C183
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HDMI Transceiver 4TX 1RX 192Kbps 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 996970-TDA9981AHL/15C183
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9981AHL/15C183 CAD Model

Description

Introducing the TDA9981AHL/15C183 HDMI Transmitter by NXP

The TDA9981AHL/15C183 is a state-of-the-art HDMI transmitter designed by NXP Semiconductors, tailored for high-definition multimedia applications. This cutting-edge component is engineered to provide a seamless interface between any audio/video source and a digital TV or PC monitor. Its compact design and powerful features make it an ideal solution for a wide range of products, including set-top boxes, DVD players, personal computers, and video game consoles.

Key Features

  • High-Definition Multimedia Interface: The TDA9981AHL/15C183 fully supports HDMI 1.3 specifications, enabling the transmission of high-definition video and multi-channel audio data through a single cable.
  • Deep Color Support: It is capable of delivering deep color depths up to 16 bits per channel, offering an extensive range of colors and providing an enhanced viewing experience with more detailed and vibrant images.
  • Advanced Audio Support: This HDMI transmitter supports high-bitrate audio formats, including Dolby TrueHD and DTS-HD Master Audio, ensuring that the audio quality matches the high-definition video capability.
  • Content Protection: It incorporates HDCP 1.2 (High-bandwidth Digital Content Protection) to secure the transmission of digital audio and video content, thereby adhering to strict anti-piracy measures.
  • Compatibility: The TDA9981AHL/15C183 is designed for seamless integration with existing HDMI technology, ensuring compatibility with a wide array of HDMI-compliant devices.
  • Efficient Power Management: The device includes power management features that minimize power consumption during operation, contributing to the energy efficiency of the end product.

Applications

The versatility of the TDA9981AHL/15C183 HDMI transmitter allows it to be used across various platforms and devices. Its high-speed digital interface makes it particularly suitable for applications such as:

  • High-definition televisions and monitors
  • Digital video recorders and players
  • Home theater systems
  • Gaming consoles
  • Personal computers and laptops

With its robust feature set and compliance with the latest HDMI standards, the TDA9981AHL/15C183 from NXP is an excellent choice for product developers and manufacturers looking to deliver top-quality multimedia experiences to their customers.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess