EN
  • EN
  • DE

T491B105M025AS

Part No T491B105M025AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195366-T491B105M025AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491B105M025AS CAD Model

Description

The T491B105M025AS is a surface-mount solid tantalum capacitor from Kemet's T491 series. It is designed for general-purpose applications where a stable and reliable capacitance is needed, particularly at a 25V rating. These capacitors are characterized by their small size, robust construction, and consistent electrical characteristics.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • General purpose applications in commercial and industrial electronics
  • Suitable for use in portable electronic devices
  • Telecommunications equipment

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Molded case for protection
  • Stable electrical performance over temperature
  • RoHS compliant
  • Available in various case sizes and voltage ratings

Benefits

  • Small size allows for high-density circuit board designs
  • Reliable performance ensures long operational life
  • Stable capacitance and ESR (Equivalent Series Resistance) minimizes circuit performance variations over temperature
  • Suitable for high-volume automated assembly, reducing manufacturing costs
  • Environmentally friendly due to RoHS compliance

Specifications

The T491B105M025AS has the following specifications:

  • Capacitance: 1µF
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 9 Ohms (typical at 100kHz)
  • Operating Temperature Range: -55°C to +125°C
  • Case Code: B
  • Termination: SnPb (Tin-Lead)

This capacitor is used in applications requiring stable capacitance in a compact, surface-mount format. The solid tantalum construction ensures excellent long-term stability and reliability, which makes it a good choice for diverse electronic systems. The device is marked with the capacitance and voltage rating for easy identification. It is also designed for reflow soldering per IPC/JEDEC J-STD-020.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess