EN
  • EN
  • DE

T491A106M006AS4659

Part No T491A106M006AS4659
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195350-T491A106M006AS4659
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491A106M006AS4659 CAD Model

Description

The T491A106M006AS4659 is a surface-mount solid tantalum capacitor manufactured by Kemet. Part of the widely used T491 series, this capacitor offers a blend of stability, reliability, and compact size. It's primarily employed for decoupling, filtering, and bulk capacitance in diverse electronic circuits.

Applications

  • Power Management Circuits: Essential for filtering and decoupling in power supplies and voltage regulators, ensuring stable voltage levels.
  • Embedded Systems: Commonly found in microcontrollers, processors, and memory circuits for decoupling and noise reduction.
  • Communication Equipment: Used in wireless communication devices, networking equipment, and telecommunications infrastructure.
  • Audio Circuits: Employed in audio amplifiers, signal processors, and playback devices for improved signal clarity.
  • Data Acquisition Systems: Integrated into data loggers, sensors, and measurement instruments to ensure accurate and reliable data capture.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes on printed circuit boards.
  • Solid Tantalum Anode: Provides excellent stability and reliability compared to other capacitor types.
  • Molded Case Construction: Offers mechanical protection and electrical insulation.
  • High Volumetric Efficiency: Delivers high capacitance values in a small package size.
  • RoHS Compliance: Meets environmental standards by restricting the use of hazardous substances.
  • Stable ESR Performance: Maintains consistent equivalent series resistance over temperature and frequency.

Benefits

  • Enhanced Circuit Stability: Reduces noise and ripple in power circuits, ensuring stable operation of sensitive components.
  • Improved Signal Integrity: Minimizes signal distortion and crosstalk in high-speed digital circuits.
  • Reduced Board Space: Compact size allows for denser circuit layouts and smaller product designs.
  • Simplified Assembly: SMD design facilitates automated placement and soldering processes.
  • Extended Product Lifespan: High reliability ensures long-term performance and reduces the need for replacements.

Additional Details

The T491A106M006AS4659 features a capacitance value of 10 μF (microfarads) with a tolerance of ±20%. It has a voltage rating of 6.3V DC. The 'A' designates the case size, influencing its dimensions. The operating temperature range is typically from -55°C to +125°C. The AS4659 suffix refers to specific packaging and termination details. Equivalent Series Resistance (ESR) is a crucial parameter to consider, and it's important to refer to the Kemet datasheet for detailed electrical specifications, including ESR values at different frequencies and temperatures. This information helps ensure optimal performance in specific applications.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Lowest to $24.0101
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess