EN
  • EN
  • DE

SMCCF3470HC0N14

Part No SMCCF3470HC0N14
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 328378-SMCCF3470HC0N14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCCF3470HC0N14 CAD Model

Description

The SMCCF3470HC0N14 is a common mode choke manufactured by Kemet. Common mode chokes are designed to suppress common-mode noise in electronic circuits, which is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive devices.

Applications:

  • Suppression of common-mode noise in power lines.
  • Filtering of EMI in USB and data lines.
  • Noise reduction in audio equipment.
  • Filtering for signal integrity in industrial automation systems.
  • Use in electronic ballasts for lighting.

Features:

  • High common mode impedance over a broad frequency range.
  • Compact surface mount design.
  • High current handling capability.
  • Excellent suppression of common mode noise.
  • RoHS compliant.

Benefits:

  • Improved signal integrity.
  • Reduced electromagnetic interference (EMI).
  • Enhanced audio clarity.
  • Increased system reliability.
  • Compliance with regulatory standards.

Additional Details:

Specific specifications, such as impedance values, current ratings, and voltage ratings, vary depending on the specific model and should be verified from the manufacturer's datasheet. It's designed for automated assembly using standard surface mount technology. It is used in a range of applications that are sensitive to noise on power and data lines. These chokes typically provide a cost-effective solution to meet EMC compliance and improve the reliability of electronic devices.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Sunlord
Need more? Email Us
Broadcom Limited
Lowest to $31.2813
Freescale Semiconductor - NXP
Lowest to $4.5230
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess