Microchip Technology's ATTINY26-16SU: A Compact, High-Performance Microcontroller
The ATTINY26-16SU from Microchip Technology is a versatile and powerful microcontroller that offers a perfect balance between size and capability. Designed for applications requiring a compact footprint without compromising on performance, this microcontroller is part of the popular AVR® family, known for their ease of use and robust architecture.
Key Features of the ATTINY26-16SU
- CPU: High-performance, low-power AVR® 8-bit microcontroller
- Speed: 16MHz maximum operating frequency
- Memory: 2KB of in-system programmable Flash, 128B EEPROM, 128B SRAM
- I/O Pins: 16 programmable I/O lines
- Operating Voltage: 2.7V - 5.5V, suitable for battery-operated applications
- Temperature Range: Industrial (-40°C to +85°C)
- Package: Surface-Mountable SOIC package for streamlined PCB design
Advanced Peripherals and Integration
The ATTINY26-16SU comes with an array of integrated features that reduce the need for external components, thus saving cost and board space. These include:
- A 10-bit Analog-to-Digital Converter (ADC) with multiplexed inputs for versatile sensor interfacing
- Analog Comparator with selectable voltage reference
- Two flexible Timer/Counters with compare modes for precise timing operations
- A Universal Serial Interface (USI) for simplified serial communication
- On-chip debugging support for simplified development
Applications
With its rich feature set and small size, the ATTINY26-16SU is ideal for a wide range of applications, including:
- Consumer Electronics
- Automotive
- Industrial control systems
- Medical devices
- Internet of Things (IoT) devices
Support and Resources
Microchip Technology provides extensive support for the ATTINY26-16SU through its development tools, including the Atmel Studio IDE, programmers, and development kits. Additionally, a vast library of application notes, datasheets, and reference designs are available to help designers reduce time-to-market.
Whether you're developing a simple gadget or a complex system, the ATTINY26-16SU offers a compelling combination of power, flexibility, and efficiency, making it an excellent choice for your next project.