EN
  • EN
  • DE

PME264NB4470MR30

Part No PME264NB4470MR30
Manufacturer Kemet
Catalog Film Capacitors
Description Film Capacitor, Paper, 1500V, 20 / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Active
Standard Package 70 pcs
ECCN EAR99
HTSUS 8532.25.0030
Win Source Part Number 278818-PME264NB4470MR30
Ultra Librarian 3D Model Ultra Librarian PME264NB4470MR30 CAD Model

Description

The PME264NB4470MR30 is a Class X2 metallized polypropylene film capacitor manufactured by Kemet. It's designed for across-the-line applications in electronic equipment, providing effective EMI suppression and ensuring safety. Its construction features a metallized polypropylene film dielectric, offering high stability, self-healing properties, and long-term reliability.

Applications:

  • Across-the-line applications in power supplies for EMI suppression.
  • Input filters in electronic devices to reduce noise.
  • Motor control circuits for noise reduction.
  • Lighting ballasts for EMI filtering.
  • Power line conditioning equipment.

Features:

  • Class X2 safety rating for across-the-line applications.
  • Metallized polypropylene film dielectric for high reliability and stability.
  • Self-healing properties for extended life and performance.
  • Flame-retardant epoxy resin encapsulation for enhanced safety.
  • High insulation resistance for dependable operation.

Benefits:

  • Provides effective EMI suppression, reducing electromagnetic interference.
  • Enhances safety in electrical applications due to its X2 safety rating and flame-retardant construction.
  • Offers long-term reliability and minimizes the need for replacements.
  • Improved performance in harsh environmental conditions.
  • Meets stringent international safety standards.

Additional Details:

The PME264NB4470MR30 capacitor has a capacitance of 0.47 µF and a voltage rating of 305 VAC. The metallized polypropylene film dielectric ensures excellent self-healing properties, which means that minor insulation breakdowns do not lead to catastrophic failure but are cleared by metallization evaporation. This extends the life of the capacitor and enhances its reliability. The flame-retardant epoxy resin encapsulation provides an additional layer of safety, preventing the spread of fire in the event of component failure. Designed to meet the rigorous demands of modern electronic equipment, this capacitor ensures reliable performance and long-term stability in various applications.

You May Also Be Interested in

EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9141 $59.4165
155+ $0.7501 $116.2655
240+ $0.7266 $174.3840
330+ $0.7032 $232.0560
425+ $0.6798 $288.9150
570+ $0.6094 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess