EN
  • EN
  • DE
  • IT

TMP88PU74F

Part No TMP88PU74F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 8-Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218987-TMP88PU74F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP88PU74F CAD Model

Description

The TMP88PU74F is a microcontroller manufactured by Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. It is designed for use in a variety of consumer electronics and embedded systems, providing comprehensive control capabilities for different applications.

Applications

  • Television (TV) Control: Manages various TV functions, including channel selection, volume adjustment, display settings, and input/output management.
  • Audio/Video (AV) Equipment: Used in AV receivers, DVD players, and set-top boxes for system control, user interface management, and signal processing.
  • Home Appliance Control: Enables control of washing machines, refrigerators, microwave ovens, and air conditioning units, including temperature regulation, cycle programming, and user interaction.
  • Remote Control Systems: Integrated into remote controls for TVs and other electronic devices, handling button inputs, signal encoding, and infrared (IR) transmission.
  • General Embedded Systems: Suitable for a broad range of embedded applications requiring 8-bit processing, I/O control, and communication interfaces.

Features

  • 8-Bit CPU: Operates with an 8-bit central processing unit, providing a balance of performance and cost-effectiveness.
  • On-Chip ROM: Includes integrated Read-Only Memory (ROM) for storing program code and firmware.
  • Internal RAM: Features Random Access Memory (RAM) for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for data exchange with other devices.
  • Interrupt Capability: Offers interrupt handling capabilities for responding to external events and asynchronous inputs.

Benefits

  • System Integration: Combines processing, memory, and I/O functions in a single chip, reducing component count and simplifying system design.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a wide range of external devices and sensors.
  • Real-Time Control: Enables precise timing control and event management through timers, counters, and interrupt handling.
  • Efficient Performance: Delivers a good balance of processing power, memory, and I/O capabilities for various embedded applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for efficient programming and debugging.

Additional Details

The specific technical specifications for the TMP88PU74F, such as clock speed, memory sizes, number of I/O pins, and communication interface details, can be found in the official Toshiba datasheet. The packaging type is typically a QFP (Quad Flat Package). This microcontroller is designed to offer a reliable and cost-effective solution for a broad spectrum of consumer electronics and embedded systems applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess