EN
  • EN
  • DE

PHE850EA4470MA03R17T

Part No PHE850EA4470MA03R17T
Manufacturer Kemet
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347749-PHE850EA4470MA03R17T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE850EA4470MA03R17T CAD Model

Description

The KEMET PHE850EA4470MA03R17T is a robust and reliable RFI (Radio Frequency Interference) suppression film capacitor. It belongs to KEMET's PHE850 series, which is specifically designed for demanding applications requiring excellent interference suppression and long operational life. This capacitor is constructed with a metallized polypropylene film dielectric, offering superior stability and performance compared to other capacitor types. The epoxy encapsulation provides enhanced protection against harsh environmental conditions, making it suitable for use in industrial and outdoor applications.

Applications

  • EMI/RFI Filtering in Power Supplies: Used to reduce electromagnetic interference in switched-mode power supplies.
  • Motor Control Circuits: Provides noise suppression in motor drives and control systems.
  • Lighting Ballasts: Employed for filtering and interference suppression in electronic lighting ballasts.
  • Industrial Automation Equipment: Ensures reliable operation in environments with high electrical noise.
  • Renewable Energy Systems: Filtering and noise reduction in solar inverters and wind turbine converters.

Features

  • Metallized Polypropylene Film Dielectric: Offers excellent stability and low losses.
  • Self-Healing Properties: Ensures continuous operation even after voltage breakdowns.
  • Epoxy Encapsulation: Provides robust protection against moisture and environmental contaminants.
  • High Pulse Strength: Withstands high voltage and current pulses.
  • Excellent RFI Suppression: Effectively reduces radio frequency interference.
  • Flame Retardant Construction: Enhances safety in demanding applications.

Benefits

  • Improved System Reliability: Reduces the risk of component failure due to electrical noise.
  • Enhanced EMI Compliance: Facilitates compliance with electromagnetic compatibility standards.
  • Extended Operational Life: Durable construction ensures long-term performance.
  • Stable Performance: Consistent characteristics over a wide range of operating conditions.
  • Simplified Circuit Design: Effective RFI suppression minimizes the need for additional filtering components.

Additional Details

The PHE850EA4470MA03R17T has a capacitance of 0.047µF (47nF). It's voltage rating is typically 305VAC (X2 Safety Rating). The operating temperature range is typically -40°C to +110°C. It is designed to meet stringent safety standards and approvals, including ENEC, UL, and cUL. The lead spacing is designed for easy mounting on printed circuit boards, facilitating efficient assembly. The compact size allows for flexible integration into various electronic devices and systems. This capacitor is an excellent choice for applications requiring reliable and high-performance RFI suppression.

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8392 $61.4272
37+ $3.1508 $116.5796
57+ $3.0515 $173.9355
79+ $2.9533 $233.3107
102+ $2.8552 $291.2304
136+ $2.5595 $348.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess