EN
  • EN
  • DE

AFC5-05D15-F

Part No AFC5-05D15-F
Manufacturer Artesyn Embedded Technologies
Catalog Hard To Find
Description Dual output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1142875-AFC5-05D15-F
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFC5-05D15-F CAD Model

Description

The AFC5-05D15-F is a DC-DC converter manufactured by Artesyn Embedded Technologies. This converter is designed to provide isolated DC power for various electronic applications. It is characterized by its compact size, high efficiency, and reliable performance. The AFC5 series is known for its suitability in space-constrained and demanding industrial environments.

Applications:

  • Industrial automation systems
  • Telecommunications equipment
  • Networking devices
  • Embedded systems
  • Instrumentation and control systems

Features:

  • 5W output power
  • Input voltage range: typically around 4.5-9V DC
  • Output voltage: ±15V DC (Dual Output)
  • Isolation voltage: typically 1500V DC
  • High efficiency
  • Compact size
  • Overload and short-circuit protection
  • Operating temperature range: typically -40°C to +85°C

Benefits:

  • Reliable Power: Provides a stable and isolated DC power source for sensitive electronic components.
  • Efficient Operation: High efficiency minimizes power loss and heat generation, contributing to overall system efficiency.
  • Compact Design: Small size allows for easy integration into space-constrained applications.
  • Robust Protection: Built-in overload and short-circuit protection ensures safe and reliable operation, preventing damage to the converter and connected devices.
  • Wide Temperature Range: Operates reliably in a wide range of environmental conditions, making it suitable for industrial applications.

Technical Specifications:

The AFC5-05D15-F typically accepts a DC input voltage in the range of 4.5V to 9V and provides dual outputs of ±15V DC, with a total output power of 5W. The isolation voltage is usually around 1500V DC, providing excellent electrical isolation between the input and output. Efficiency ratings are typically in the range of 75-85%, depending on the load conditions. The operating temperature range is generally specified as -40°C to +85°C. Refer to the manufacturer's datasheet for exact specifications, including ripple and noise characteristics, and detailed mechanical dimensions.

The Artesyn Embedded Technologies AFC5-05D15-F DC-DC converter is a reliable and efficient solution for providing isolated DC power in a variety of industrial and telecommunications applications. Its compact size, robust protection features, and wide operating temperature range make it an ideal choice for demanding environments.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess