EN
  • EN
  • DE

PHE842MA4470MR17

Part No PHE842MA4470MR17
Manufacturer Kemet
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995795-PHE842MA4470MR17
Categories OEM Parts(O-R)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHE842MA4470MR17 CAD Model

Description

The PHE842MA4470MR17 is a Radio Frequency Interference (RFI) suppression capacitor manufactured by Kemet. This capacitor is specifically designed to filter out unwanted noise and interference from the power line, ensuring the proper operation of sensitive electronic equipment. It is typically used in applications where compliance with electromagnetic compatibility (EMC) standards is required.

Applications

  • Power Line Filtering: Used to filter out noise and interference from AC power lines in various electronic devices.
  • Switching Power Supplies: Employed in switching power supplies to reduce conducted emissions and improve EMC performance.
  • Motor Control Circuits: Used in motor control circuits to suppress noise generated by the motor and prevent interference with other equipment.
  • Lighting Ballasts: Incorporated into electronic ballasts for fluorescent and LED lighting to reduce EMI and comply with regulatory standards.
  • Household Appliances: Used in washing machines, refrigerators, and other appliances to reduce electrical noise.

Features

  • RFI Suppression: Designed to suppress radio frequency interference and noise from AC power lines.
  • Safety Certified: Typically safety-certified to meet regulatory requirements for use in power line applications.
  • Metallized Polypropylene Film: Constructed using metallized polypropylene film for excellent electrical performance and reliability.
  • Self-Healing Properties: Exhibits self-healing properties, allowing it to recover from minor voltage breakdowns and maintain performance.
  • High Voltage Rating: Offers a high voltage rating suitable for AC power line applications.
  • Flame Retardant Construction: Features flame-retardant materials for enhanced safety.

Benefits

  • Reduced Interference: Filters out unwanted noise and interference, improving the performance and reliability of electronic equipment.
  • EMC Compliance: Helps to meet electromagnetic compatibility (EMC) standards and regulatory requirements.
  • Enhanced Safety: Provides enhanced safety due to its safety certifications and flame-retardant construction.
  • Long Lifespan: Offers a long lifespan due to its robust construction and self-healing properties.
  • Improved Power Quality: Helps to improve the quality of power supplied to sensitive electronic devices.

Additional Details

The PHE842MA4470MR17 is typically connected between the line and neutral conductors of an AC power line. The capacitor value is selected to provide optimal noise suppression at the frequencies of concern. Proper installation and grounding techniques are essential to ensure effective noise filtering. The capacitor should be mounted in a location where it is protected from physical damage and extreme temperatures.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess