EN
  • EN
  • DE

PHE840MD6680MD18R06

Part No PHE840MD6680MD18R06
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347726-PHE840MD6680MD18R06
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE840MD6680MD18R06 CAD Model

Description

The KEMET PHE840MD6680MD18R06 is a Class X2 metallized polypropylene film capacitor designed for across-the-line interference suppression applications. It features a metallized polypropylene film dielectric encased in a flame-retardant plastic case filled with resin. This design provides excellent electrical characteristics, high stability, and robust protection against environmental factors. It's well-suited for reducing electromagnetic interference (EMI) and radio frequency interference (RFI) in a variety of electronic circuits.

Applications

  • Across-the-line interference suppression (Class X2)
  • Connection in series with the mains
  • Power supplies
  • Household appliances
  • Lighting ballast
  • Applications requiring high humidity resistance

Features

  • Self-healing properties
  • Plastic case with resin filling (UL 94 V-0)
  • High stability
  • Excellent self-healing properties ensures long operational life
  • Rated voltage: 305 VAC
  • Capacitance: 0.68µF
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 27.5 mm
  • Operating Temperature: -40°C to +110°C

Benefits

  • Effective EMI/RFI suppression
  • High reliability and long operational life
  • Meets stringent safety standards for reliable performance
  • Suitable for harsh environmental conditions
  • Enhances electromagnetic compatibility (EMC)
  • Robust construction withstands voltage transients.

Additional Details

The PHE840 series capacitors are designed for reliable operation under continuous AC stress and are capable of withstanding voltage transients. The self-healing property ensures long-term reliability by clearing minor dielectric breakdowns. The UL 94 V-0 flammability rating of the plastic case ensures a high level of safety, preventing fire spread in the event of component failure. The 305VAC voltage rating makes it suitable for a wide range of applications, including power supplies, household appliances, and lighting ballasts. The design minimizes inductance and equivalent series resistance (ESR), contributing to efficient high-frequency noise filtering. The resin filling protects the internal components from moisture and other environmental factors, further enhancing the capacitor's robustness. The PHE840MD6680MD18R06 is an excellent choice for applications requiring reliable interference suppression and long-term performance in demanding environments where a larger capacitance value is needed.

You May Also Be Interested in

EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1227 $66.7362
13+ $9.1268 $118.6484
20+ $8.8415 $176.8300
27+ $8.5562 $231.0174
35+ $8.2710 $289.4850
47+ $7.4151 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess