EN
  • EN
  • DE

PHE426SB4330JR06

Part No PHE426SB4330JR06
Manufacturer Kemet
Catalog Film Capacitors
Description Single metallized film pulse capacitor, polypropylene dielectric
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347657-PHE426SB4330JR06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE426SB4330JR06 CAD Model

Description

The PHE426SB4330JR06 is a metallized polypropylene film capacitor from Kemet's PHE426 series. This capacitor is designed for demanding applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. It offers excellent self-healing properties and a long operational lifespan.

Applications

  • Snubber circuits: Used to suppress voltage spikes and protect semiconductor devices.
  • High-frequency power supplies: Ideal for filtering and energy storage in switching power supplies.
  • Electronic ballasts: Used in lighting applications for efficient and stable operation.
  • EMI suppression: Helps reduce electromagnetic interference in electronic devices.
  • Industrial equipment: Suitable for use in various industrial applications where reliability is critical.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and stability.
  • Self-healing properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • High ripple current capability: Can withstand high alternating currents without degradation.
  • Flame retardant epoxy resin encapsulation: Offers excellent protection against environmental factors and provides flame retardancy.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High Stability: The capacitor maintains its electrical characteristics over a wide range of temperatures and operating conditions.

Benefits

  • Extended lifespan: The self-healing properties and robust construction contribute to a long operational life.
  • Improved reliability: The high-quality materials and manufacturing processes ensure reliable performance in demanding applications.
  • Reduced EMI: Effective EMI suppression capabilities help minimize interference in electronic systems.
  • Enhanced safety: The flame-retardant encapsulation enhances safety in case of overloads or failures.
  • Compliance with environmental regulations: RoHS compliance ensures that the capacitor meets environmental standards.
  • Stable Operation: Ensures consistent performance across various operating conditions.

Technical Specifications

The PHE426SB4330JR06 has a capacitance of 0.33 µF and a voltage rating of typically 630VDC. The tolerance is usually ±5%. It is designed for through-hole mounting. The operating temperature range is typically -40°C to +105°C. Consult the datasheet for complete specifications, including dimensions, ripple current ratings, and other critical parameters.

You May Also Be Interested in

Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess