Description

10000 pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial

You May Also Be Interested in

Kemet
CAP CER 330PF 200V X7R RADIAL
Need more? Email Us
ECAD model for C315C331K2R5TA
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RDE5C1H102J0S1H03A
Kemet
COMSMDHIVOLTAGE.022UF 500V
Need more? Email Us
ECAD model for C1825C223MCGACAUTO
Walsin Technology Corporation
CAP CER 47PF 100V C0G/NP0 0603
Lowest to $0.0070
ECAD model for 0603N470J101CT
Kemet
CAP CER 1UF 100V X7R 1210
Need more? Email Us
ECAD model for C1210C105K1RALTU
Kemet
CAP CER 1210
Need more? Email Us
ECAD model for C1210C681KDTACAUTO
Taiyo Yuden
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
ECAD model for HMJ325AB7225KMHT
Murata Electronics North America
CAP CER
Need more? Email Us
ECAD model for RDE5C1H333J2K1H03B
Taiyo Yuden
CAP CER 1UF 100V X7R 1210
Need more? Email Us
ECAD model for HMK325B7105MN-T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention