EN
  • EN
  • DE

C2220X822KHRACTU

Part No C2220X822KHRACTU
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description Cap, 8200PF, 3KV, Mlcc, 2220;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970776-C2220X822KHRACTU
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2220X822KHRACTU CAD Model

Description

The Kemet C2220X822KHRACTU is a ceramic capacitor, specifically a surface-mount multilayer ceramic capacitor (MLCC). It is designed for a variety of applications requiring stable capacitance and reliable performance. The 2220 case size indicates its physical dimensions, and the provided part number provides key characteristics regarding capacitance, voltage rating, and temperature coefficient.

Applications:

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • Resonant circuits
  • High-frequency circuits

Features:

  • High capacitance value: 8.2 nF (8200 pF)
  • Voltage rating: 3 kV (3000 V)
  • Temperature coefficient: X7R (±15% capacitance change from -55°C to +125°C)
  • Case size: 2220 (5.7mm x 5.0mm)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits:

  • Effective noise filtering and voltage stabilization
  • Stable performance over a wide temperature range
  • Reliable operation in high-voltage applications
  • Easy integration into automated assembly processes
  • Compact size for space-constrained applications
  • Environmentally friendly

Technical Specifications:

  • Capacitance: 8.2 nF (8200 pF)
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 3 kV (3000 VDC)
  • Temperature Coefficient: X7R (±15% from -55°C to +125°C)
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 2220 (5.7mm x 5.0mm)
  • Termination Finish: Tin (Sn)

The Kemet C2220X822KHRACTU MLCC is a reliable and high-performance capacitor suitable for a wide range of applications. Its high voltage rating, stable temperature coefficient, and surface mount design make it an excellent choice for demanding applications requiring consistent performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3721 $61.7445
105+ $1.1258 $118.2090
160+ $1.0907 $174.5120
220+ $1.0554 $232.1880
285+ $1.0203 $290.7855
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess