EN
  • EN
  • DE

C1206C221K2GAC7800

Part No C1206C221K2GAC7800
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 220PF 200V NP0 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 36 Weeks
Features ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Manufacturer Kemet
Series SMD Comm C0G
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Family Name C1206C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 399-14666-2, C1206C221K2GACTU, 399-14666-1, C1206C221K2GAC, 399-14666-6, C1206C221K2GACTU-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914242-C1206C221K2GAC7800
Ultra Librarian 3D Model Ultra Librarian C1206C221K2GAC7800 CAD Model

Description

The C1206C221K2GAC7800 is a ceramic multilayer capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications in electronic circuits, offering a balance of capacitance, voltage rating, and stability. It's commonly used in applications requiring decoupling, bypassing, and filtering.

Applications

  • Decoupling capacitors in power supplies
  • Bypassing high-frequency signals
  • Filtering in signal processing circuits
  • General-purpose applications in electronic circuits
  • Consumer electronics

Features

  • 1206 case size
  • Capacitance of 220pF
  • Voltage rating of 200V
  • C0G/NP0 dielectric
  • Surface Mount Technology (SMT)

Benefits

  • High stability of capacitance over temperature
  • Low dissipation factor
  • Suitable for high-frequency applications
  • Compact size for dense circuit layouts
  • RoHS compliant

Specifications

The C1206C221K2GAC7800 boasts a capacitance of 220pF with a tolerance of ±10%. The voltage rating is 200V, providing a robust margin for various applications. The C0G/NP0 dielectric ensures exceptional stability with temperature, showing minimal capacitance change over its operating range (-55°C to +125°C). The temperature coefficient of capacitance is approximately 0 ±30 ppm/°C. Packaged in a standard 1206 surface mount case, it is well-suited for automated assembly processes. With a very high insulation resistance, typically exceeding 100 GΩ, leakage current is minimized. This capacitor is frequently chosen for circuits demanding stable, reliable performance, especially in high-frequency and precision applications such as RF circuits, instrumentation, and high-speed data transmission.

Due to its C0G/NP0 dielectric, the C1206C221K2GAC7800 is ideal for applications needing minimal capacitance variation with changes in temperature and voltage. It also features a low dissipation factor, making it efficient for energy storage and transfer. The capacitor is lead-free and adheres to RoHS standards.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0662 $50.3120
1,840+ $0.0544 $100.0960
2,850+ $0.0527 $150.1950
3,925+ $0.0510 $200.1750
5,075+ $0.0493 $250.1975
6,790+ $0.0442 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess