EN
  • EN
  • DE

C1206C104K1RAC

Part No C1206C104K1RAC
Manufacturer Kemet
Catalog Miscellaneous
Description CERAMIC CHIP/STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820040-C1206C104K1RAC
Ultra Librarian 3D Model Ultra Librarian C1206C104K1RAC CAD Model

Description

The C1206C104K1RAC is a ceramic capacitor manufactured by Kemet. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor is commonly used for decoupling, bypass, and filtering in various electronic circuits. Its reliability and stable performance make it suitable for a wide range of industrial, commercial, and consumer electronics applications.

Applications:

  • Bypass Capacitors: Used to bypass AC signals and reduce noise on power supply lines.
  • Decoupling Capacitors: Employed to decouple sensitive components from power supply noise.
  • Filtering Applications: Integrated into filter circuits for signal conditioning and noise reduction.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • General-Purpose Applications: Suitable for various general-purpose applications requiring stable capacitance.

Features:

  • Surface Mount Design: Facilitates automated assembly and efficient manufacturing.
  • Multilayer Ceramic Construction: Provides high capacitance and voltage ratings in a compact size.
  • Stable Capacitance: Offers stable performance over a wide range of temperatures and voltages.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • 1206 Case Size: Offers a balance between size and capacitance value.
  • High Reliability: Ensures long-term performance and durability.

Benefits:

  • Improved Noise Reduction: Effective in reducing noise and ripple in power supply lines.
  • Enhanced Circuit Stability: Contributes to stable and reliable circuit performance.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Compact Size: Suitable for use in space-constrained applications.
  • Long-Term Reliability: Ensures consistent performance over the lifespan of the product.

Additional Details:

The C1206C104K1RAC capacitor is designed to withstand reflow soldering processes used in surface mount assembly. It is available with different voltage ratings to suit various application requirements. Kemet provides detailed specifications and application notes to assist designers in effectively utilizing the capacitor. The terminations are lead-free. This MLCC offers excellent long-term stability and is suitable for a broad range of operating temperatures. The high insulation resistance minimizes leakage current. The 1206 package provides a good balance between capacitance value and physical size. The capacitor's consistent electrical characteristics ensure reliable circuit performance. It is a cost-effective solution for general-purpose capacitor applications. The C1206C104K1RAC is widely used in various consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,460+ $0.0397 $57.9620
3,550+ $0.0326 $115.7300
5,495+ $0.0316 $173.6420
7,580+ $0.0305 $231.1900
9,770+ $0.0296 $289.1920
13,105+ $0.0265 $347.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess