EN
  • EN
  • DE

C0805C332G2GAC3020

Part No C0805C332G2GAC3020
Manufacturer Kemet
Catalog Custom Parts (B - D)
Description 3300Pf 200V Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123677-C0805C332G2GAC3020
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0805C332G2GAC3020 CAD Model

Description

The C0805C332G2GAC3020 is a ceramic capacitor manufactured by Kemet. It is a surface-mount capacitor commonly used in a wide range of electronic circuits for various purposes, including filtering, decoupling, and energy storage. The part number provides key information about its specifications, such as size, capacitance, voltage rating, and temperature coefficient.

Applications

  • Decoupling: Used to decouple power supply lines, reducing noise and ensuring stable voltage levels for integrated circuits.
  • Filtering: Employed in filters to attenuate unwanted frequencies, such as noise or harmonics, in signal processing circuits.
  • Bypass: Functions as a bypass capacitor to shunt high-frequency signals to ground, preventing them from interfering with other components.
  • Timing circuits: Used in timing circuits, such as oscillators and timers, to set specific time constants.
  • Energy storage: Stores electrical energy for short periods, providing a local source of power for circuits during transient events.

Features

  • Capacitance: 3300 pF (3.3 nF) capacitance value.
  • Voltage Rating: Specified voltage rating, indicating the maximum voltage that can be safely applied to the capacitor. (Estimated as 200V based on similar parts and the '2G' code)
  • Case Size: 0805 case size, indicating the physical dimensions of the capacitor (0.08 inch x 0.05 inch).
  • Temperature Coefficient: G2G temperature characteristic.
  • Surface Mount Technology (SMT): Designed for surface mount assembly on printed circuit boards.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Stable Performance: Provides stable capacitance over a wide range of operating conditions.
  • Compact Size: Small 0805 case size allows for high-density circuit designs.
  • Reliable Operation: Offers reliable performance in demanding applications.
  • Low ESR: Low Equivalent Series Resistance (ESR) minimizes power losses and improves circuit efficiency.
  • Easy to Assemble: Designed for easy surface mount assembly, reducing manufacturing costs.

The Kemet C0805C332G2GAC3020 ceramic capacitor is a reliable and versatile component suitable for a wide range of electronic circuits. Its compact size, stable performance, and RoHS compliance make it an ideal choice for modern electronic designs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Murata Electronics North America
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess