EN
  • EN
  • DE

C0402C104K4RALTU

Part No C0402C104K4RALTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Ceramic, Commercial-(CxxxxC), 0.1 uF, 10%, 16 V, 0402, X7R, SMD, MLCC, Temperature Stable, Class II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 1158280-C0402C104K4RALTU
Manufacturer Homepage www.kemet.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C0402C104K4RALTU CAD Model

Description

The C0402C104K4RALTU is a ceramic capacitor manufactured by Kemet. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for a wide range of applications requiring stable and reliable capacitive performance.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Placed close to integrated circuits to reduce voltage fluctuations and improve performance.
  • Filtering Circuits: Employed in filters to block unwanted frequencies in signal processing applications.
  • Timing Circuits: Utilized in oscillator and timing circuits to control frequency and timing parameters.
  • General Purpose Applications: Suitable for various applications requiring stable and reliable capacitance.

Features:

  • Small Size (0402): Compact size allows for high-density board designs.
  • High Capacitance Value (100nF): Provides a significant amount of capacitance in a small package.
  • X5R Dielectric: Offers stable performance over a wide temperature range (-55°C to +85°C).
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Space Saving: Small 0402 package allows for compact and efficient circuit designs.
  • Stable Performance: X5R dielectric ensures consistent capacitance over temperature variations.
  • Reliable Operation: High-quality construction and materials provide long-term reliability.
  • Cost-Effective: Surface mount technology reduces assembly costs and improves manufacturing efficiency.

Additional Details:

The C0402C104K4RALTU is a 0402-sized (0.04 inch x 0.02 inch) surface-mount ceramic capacitor. Key specifications include a capacitance of 0.1µF (100nF), a voltage rating of 16V, and an X5R dielectric. It is commonly used in consumer electronics, industrial equipment, and automotive applications where stable and reliable capacitive performance is required in a small form factor. This capacitor provides excellent decoupling and filtering characteristics, making it an ideal choice for various electronic circuit designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3922 $50.9860
315+ $0.3219 $101.3985
485+ $0.3118 $151.2230
665+ $0.3017 $200.6305
860+ $0.2917 $250.8620
1,150+ $0.2615 $300.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess