EN
  • EN
  • DE

ALS30A222KE250

Part No ALS30A222KE250
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 250V SCREW / 2200 µF 250 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 69mOhm @ 100Hz 18000 Hrs @ 85°C
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr KEMET
Series ALS30
Package Box
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 250 V
ESR (Equivalent Series Resistance) 69mOhm @ 100Hz
Lifetime @ Temp. 18000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 7.7 A @ 100 Hz
Ripple Current @ High Frequency 9.1 A @ 10 kHz
Impedance 55 mOhms
Lead Spacing 0.874" (22.20mm)
Dimension 2.008" Dia (51.00mm)
Height - Seated (Max) 3.228" (82.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Base Product Number ALS30A
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0055
Other Names 399-ALS30A222KE250
Standard Package 24
Win Source Part Number 1159413-ALS30A222KE250
Ultra Librarian 3D Model Ultra Librarian ALS30A222KE250 CAD Model

Description

The ALS30A222KE250 is an aluminum electrolytic capacitor manufactured by Kemet. Aluminum electrolytic capacitors are polarized capacitors that utilize an aluminum electrode with an insulating layer of aluminum oxide. They are commonly used in power supplies, filtering circuits, and energy storage applications due to their high capacitance values and relatively small size. The ALS30 series is known for its high ripple current capability and long operational life.

Applications

  • Power supplies: Used for filtering and smoothing the output voltage in power supplies.
  • Frequency converters: Employed in frequency converters to filter the DC bus voltage.
  • Uninterruptible power supplies (UPS): Functions as energy storage element during power outages.
  • Renewable energy systems: Applied in solar inverters and wind turbine converters for DC link filtering.
  • Industrial inverters: Used in motor drives and other industrial inverters for filtering.

Features

  • High ripple current capability: Designed to withstand high ripple currents without significant heating.
  • Long operational life: Offers extended operational life, even under demanding conditions.
  • High capacitance value: Provides a high capacitance value in a relatively compact package.
  • Polarized capacitor: Requires correct polarity connection to avoid damage.
  • Aluminum electrolytic technology: Utilizes aluminum electrolytic technology for high capacitance density.

Benefits

  • Improved power supply performance: Filters and smooths the output voltage, resulting in cleaner and more stable power.
  • Increased system reliability: High ripple current capability and long operational life contribute to increased system reliability.
  • Reduced size and weight: High capacitance value allows for smaller and lighter designs.
  • Extended equipment lifetime: Provides reliable performance over an extended period, contributing to longer equipment lifetime.
  • Efficient energy storage: Stores energy efficiently for use during power fluctuations or outages.

Additional Details

The ALS30A222KE250 has a capacitance of 2200uF and a voltage rating of 250V. The 'A' in ALS30A denotes the case size. The 'KE' defines the terminal style and packaging. The '250' specifies the voltage rating. It is designed for snap-in mounting. This capacitor is well-suited for applications requiring high ripple current capability and long life.

You May Also Be Interested in

Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1746
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
United Chemi-Con
CAP ALUM 680UF 20% 16V RADIAL / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2119
Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
Nichicon
CAP ALUM 68UF 20% 35V SMD / 68 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1469
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
Nichicon
CAP ALUM 680UF 20% 35V RADIAL / 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3512

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess