EN
  • EN
  • DE

AFCC160420GRW1N

Part No AFCC160420GRW1N
Manufacturer Kemet
Catalog OEM Parts (A - B)
Description Afcc 20AV Bulk Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058656-AFCC160420GRW1N
Categories OEM Parts(A-B)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFCC160420GRW1N CAD Model

Description

The AFCC160420GRW1N is a film capacitor manufactured by Kemet. Film capacitors are known for their stability, reliability, and ability to handle high voltages and currents. They are commonly used in various electronic circuits for filtering, decoupling, and energy storage applications.

Applications:

  • Power supplies
  • Motor control circuits
  • Lighting ballasts
  • Renewable energy systems (solar inverters, wind turbines)
  • Audio equipment
  • High-frequency circuits

Features:

  • Film Capacitor: Offers excellent stability and reliability compared to other capacitor types.
  • High Voltage Rating: Can withstand high voltages without breakdown.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation.
  • High Current Capability: Can handle high ripple currents.
  • Long Lifespan: Provides long-term reliable performance.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable Performance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Reliable Operation: Offers long-term reliability in demanding applications.
  • Efficient Energy Storage: Minimizes energy loss, improving circuit efficiency.
  • Safe Operation: High voltage rating ensures safe operation in high-voltage circuits.

Additional Details:

While specific details like capacitance and voltage rating would be found on the datasheet, typical film capacitor characteristics apply. Kemet film capacitors are known for their robust construction and long life. They are commonly used in applications requiring high reliability and stability. For specific details regarding the AFCC160420GRW1N, consulting the official Kemet datasheet is recommended.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess