EN
  • EN
  • DE

4310LC-352KEC

Part No 4310LC-352KEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Wideband bias choke, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989810-4310LC-352KEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4310LC-352KEC CAD Model

Description

The Coilcraft 4310LC-352KEC is a high-performance shielded power inductor designed for DC-DC converters and power supply applications. It offers a compact size with excellent current handling capabilities and low DC resistance, making it an ideal choice for efficient power management in space-constrained environments. Its shielded construction minimizes electromagnetic interference (EMI), ensuring clean and reliable operation in sensitive electronic circuits.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Point-of-load (POL) regulators
  • LED lighting
  • Filtering applications
  • Buck, Boost, and Buck-Boost converters
  • Voltage regulators

Features:

  • Shielded Construction: Minimizes EMI radiation for cleaner operation.
  • High Current Handling: Supports high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Enables high-density designs in space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system stability and reliability.
  • Space Savings: Compact size allows for higher density designs, reducing board space requirements.
  • Reliable Performance: High current handling and wide operating temperature range ensure reliable operation in demanding applications.
  • Simplified Assembly: SMT design enables automated assembly, reducing manufacturing costs and improving production efficiency.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details:

The Coilcraft 4310LC-352KEC has an inductance value of 3.5µH. It features a saturation current (Isat) and a DC resistance (DCR) optimized for efficient power conversion. It is designed for surface mount assembly and is supplied in tape and reel packaging for automated placement. Refer to the Coilcraft datasheet for detailed specifications, including inductance tolerance, Q factor, self-resonant frequency (SRF), and operating temperature range.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0587 $51.9979
40+ $2.5097 $100.3880
62+ $2.4313 $150.7406
86+ $2.3528 $202.3408
110+ $2.2744 $250.1840
148+ $2.0391 $301.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess