EN
  • EN
  • DE

A72MF0075AA00J

Part No A72MF0075AA00J
Manufacturer Kemet
Catalog OEM Parts (A - B)
Description 75 Pf 0 Vdcv Box Rohs-no
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040754-A72MF0075AA00J
Categories OEM Parts(A-B)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A72MF0075AA00J CAD Model

Description

The A72MF0075AA00J is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. MLCCs are known for their small size, high capacitance stability, and reliability, making them suitable for a wide range of applications. The 'A72' likely represents a specific series designation within Kemet's MLCC product line, and the remaining characters specify the capacitor's electrical characteristics, tolerance, temperature coefficient, and termination style.

Applications:

  • Bypass and decoupling in digital circuits.
  • Filtering in analog circuits.
  • Timing circuits.
  • Resonance circuits.
  • High-frequency applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Surface Mount Design: Enables automated assembly and compact board layout.
  • Stable Capacitance: Offers consistent capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes losses and improves performance.
  • High Q Factor: Suitable for high-frequency applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Effective Bypass and Decoupling: Reduces noise and improves signal integrity in digital circuits.
  • Compact Design: Surface-mount package saves board space.
  • Reliable Performance: Stable capacitance ensures consistent performance over time.
  • Cost-Effective Solution: Offers a good balance of performance and cost for various applications.
  • Easy Assembly: Surface-mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

Although the exact specifications require a datasheet, based on typical MLCC naming conventions: A72MF0075AA00J likely indicates a capacitance value, voltage rating, temperature coefficient and tolerance. Further research using the exact part number will be needed to determine these values. Consult the datasheet for detailed electrical characteristics, dimensions, and performance specifications.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess