EN
  • EN
  • DE

LM4865MMX

Part No LM4865MMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 110mW x 1 at 32Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-VSSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number LM4865
Manufacturer Pack Quantity 3,500
MSL Level 3 (168 Hours)
Win Source Part Number 719025-LM4865MMX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4865MMX CAD Model

Description

The LM4865MMX is an innovative audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is part of the Boomer® series, which is renowned for its audio amplifiers that provide high-quality output with low voltage operation, making it an ideal choice for portable devices.

Key Features

  • Output Power: Capable of delivering 750mW of continuous average power to an 8Ω load with 0.1% THD+N from a 5V power supply.
  • Bridge-Tied Load (BTL) Configuration: This configuration eliminates the need for external coupling capacitors on the output, thus saving space and cost.
  • Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when the amplifier is not in use, making it highly efficient for battery-powered devices.
  • External Gain Configuration: The LM4865MMX allows for flexibility in gain settings with external gain-setting resistors.
  • Surface-Mount Packaging: The device comes in an MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications

With its versatile features, the LM4865MMX is suitable for a wide range of audio applications. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Laptop and Desktop Computers
  • PDAs and Handheld Devices
  • Portable Gaming Devices

Technical Specifications

The LM4865MMX operates over a wide power supply range (2.7V - 5.5V) and its low current consumption makes it ideal for portable applications. It also features a low shutdown current of 0.7µA, which helps to prolong battery life. The device's THD+N (Total Harmonic Distortion plus Noise) is minimized at 0.1%, ensuring clear and high-quality audio output.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4865MMX is built to meet or exceed the rigorous standards set by the industry, ensuring both reliability and performance for the end-user. Whether integrating into a new design or updating an existing one, the LM4865MMX from Texas Instruments stands as a superior choice for audio amplification needs.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4731 $51.5585
75+ $1.3799 $103.4925
115+ $1.3333 $153.3295
165+ $1.2400 $204.6000
210+ $1.1934 $250.6140
265+ $1.1468 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess