The A700X4777M002ATE015 is a surface mount multilayer ceramic capacitor (MLCC) manufactured by Kemet. It's designed for general-purpose applications, offering stable performance over a wide range of temperatures and voltages.
Applications
- Decoupling and bypass capacitors in power supplies.
- Smoothing capacitors in various electronic circuits.
- Filtering capacitors in signal processing applications.
- Timing circuits requiring stable capacitance.
- General circuit stabilization.
Features
- X7R Dielectric: Offers stable capacitance over temperature variations (typically ±15% from -55°C to +125°C).
- Surface Mount Technology (SMT): Facilitates automated assembly and compact circuit designs.
- High Capacitance Value: Provides a relatively high capacitance value for its size.
- RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.
- Stable Performance: Offers reliable performance over a wide range of operating conditions.
Benefits
- Reliable Performance: X7R dielectric provides dependable capacitance stability.
- Compact Design: SMT package allows for high-density circuit layouts.
- Cost-Effective: Provides a balance of performance and cost-effectiveness for general-purpose applications.
- Easy Assembly: SMT design simplifies the manufacturing process.
- Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
Additional Details
This MLCC is typically available in various voltage ratings. The specific capacitance value (4.7uF), tolerance, and voltage rating are crucial parameters to consider when selecting the capacitor for a specific application. Refer to the Kemet datasheet for detailed specifications, including temperature coefficient, dissipation factor, and insulation resistance. The datasheet will also outline recommended soldering profiles for optimal assembly and performance. It is critical to adhere to the recommended soldering profiles to prevent damage to the component during the soldering process. The capacitor’s case size can be determined using EIA (Electronic Industries Alliance) standards.
X7R dielectrics are characterized by predictable change in capacitance with respect to time, voltage, and ambient temperature. Capacitance change is limited to ±15% from -55°C to +125°C. This particular capacitor is generally used in applications where a specific capacitance value is not critical, but the stability of the capacitance over a wide range of temperatures is important. Examples include decoupling, bypass, filtering and transient voltage suppression in commercial, industrial and automotive applications.
Proper storage is important to maintain solderability. Consult the manufacturer's recommendations for specific storage guidelines, particularly regarding temperature and humidity control. Also, always check the manufacturer's datasheet for specific application notes and considerations related to this component.