EN
  • EN
  • DE

Z02W8.2V-Y-RTK/P

Part No Z02W8.2V-Y-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411918-Z02W8.2V-Y-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W8.2V-Y-RTK/P CAD Model

Description

The Z02W8.2V-Y-RTK/P is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It is a crucial component in ensuring the reliability and longevity of electronic devices by clamping overvoltage to a safe level.

Applications

  • Overvoltage protection in consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Protection of I/O interfaces: USB ports, HDMI ports, and other data communication interfaces.
  • Automotive electronics: ECU protection, sensor protection, and protection of other automotive electronic systems.
  • Industrial control systems: Protection of PLCs, HMIs, and other industrial control equipment.
  • Power supplies: Overvoltage protection for power supplies and adapters.

Features

  • Unidirectional TVS diode: Clamps overvoltage in one direction only.
  • Low clamping voltage: Provides excellent protection against voltage transients.
  • Fast response time: Quickly clamps overvoltage events.
  • Small footprint: Suitable for space-constrained applications.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage due to overvoltage events.
  • Increased product lifespan: Reduces the risk of component failure and extends the overall lifespan of the product.
  • Improved system safety: Prevents potential hazards caused by overvoltage events.
  • Reduced warranty costs: Minimizes the likelihood of product returns and warranty claims due to component failure.
  • Compliance with industry standards: Helps to meet regulatory requirements for overvoltage protection.

Additional Details

The Z02W8.2V-Y-RTK/P features a standoff voltage of 8.2V and a clamping voltage that is dependent on the test current. The specific package type and dimensions should be verified from the manufacturer's datasheet to ensure compatibility with the target application. It is typically surface mounted. It offers robust protection in a small form factor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess