The Z02W3.9V-Z-RTK is a surface-mount Zener diode manufactured by KEC. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The diode operates with a Zener voltage of 3.9V.
Applications:
- Voltage regulation in consumer electronics
- Transient voltage suppression in industrial equipment
- Protection of sensitive components in automotive applications
- Clamping voltage in power supplies
- Overvoltage protection in communication devices
Features:
- Surface-mount package for easy assembly
- Precise Zener voltage of 3.9V
- Low leakage current
- High surge current capability
- Excellent clamping capability
- RoHS compliant
Benefits:
- Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
- Protects sensitive components from voltage spikes and surges, enhancing system reliability.
- Reduces board space requirements due to its small surface-mount package.
- Simplifies assembly process, lowering manufacturing costs.
- Enhances the lifespan of electronic devices by preventing damage from overvoltage conditions.
Additional Details:
The Z02W3.9V-Z-RTK has a power dissipation rating of 200mW. Its operating temperature range is -55°C to +150°C. The device is commonly used in applications where a stable 3.9V voltage reference is required. The Zener diode is constructed using silicon planar technology.
This diode is particularly useful in protecting microcontrollers and other integrated circuits from damage due to electrostatic discharge (ESD) and other transient voltage events. Its fast response time and low clamping voltage ensure that the protected components are not exposed to excessive voltage levels.
The Z02W3.9V-Z-RTK offers a reliable and cost-effective solution for voltage regulation and transient voltage suppression. It is widely used in various electronic applications due to its stable performance and robust design.