EN
  • EN
  • DE

Z02W22V-Y-RTK/P

Part No Z02W22V-Y-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411873-Z02W22V-Y-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z02W22V-Y-RTK/P CAD Model

Description

The Z02W22V-Y-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). The diode is part of KEC's line of surge protection devices and finds application in various electronic circuits. The 'Y' likely designates a specific variant within the Z02W series, while 'RTK' typically indicates packaging suitable for automated assembly (Reel-to-Reel packaging), and '/P' might signify a specific production process or parameter.

Applications

  • Microcontroller Protection: Protecting I/O pins and power rails of microcontrollers.
  • Sensor Interfaces: Safeguarding sensor inputs and outputs from voltage transients.
  • Power Management Circuits: Providing surge protection for DC-DC converters and LDO regulators.
  • Communication Ports: Protecting RS-232, USB, and Ethernet ports from ESD.
  • Medical Devices: Ensuring reliable operation of medical equipment by protecting sensitive electronics.

Features

  • Unidirectional TVS Protection: Clamps voltage surges in a single direction.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a surge.
  • Fast Response Time: Quickly responds to transient events to provide timely protection.
  • Small Surface Mount Package: Allows for efficient use of PCB space.
  • RTK Packaging: Suitable for automated pick-and-place assembly.

Benefits

  • Increased System Reliability: Protects against damage from voltage surges and ESD, improving overall reliability.
  • Reduced Field Failures: Minimizes the risk of component failures caused by transient events, reducing field failures.
  • Lower Repair Costs: Prevents costly repairs associated with damage from voltage surges and ESD.
  • Simplified PCB Design: Easy to integrate into existing and new PCB layouts.

Technical Specifications

The specific technical specifications for the Z02W22V-Y-RTK/P can be found in the official datasheet from KEC. Typical specifications for a TVS diode in this series would include:

  • Reverse Stand-off Voltage (VRWM): 22V (nominal)
  • Breakdown Voltage (VBR): A voltage slightly above VRWM where the diode begins to conduct.
  • Clamping Voltage (VC): The maximum voltage allowed during a surge event.
  • Peak Pulse Current (IPP): The maximum current the diode can handle during a surge.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package Type: SOD-323 or similar

Important: Always consult the official KEC datasheet for the Z02W22V-Y-RTK/P for the most accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess