EN
  • EN
  • DE

U8A6CI-U/PST

Part No U8A6CI-U/PST
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101857-U8A6CI-U/PST
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U8A6CI-U/PST CAD Model

Description

The U8A6CI-U/PST is a highly integrated power management IC (PMIC) manufactured by KEC. It is designed for a variety of applications requiring efficient power conversion and regulation. This PMIC offers a compact solution with multiple integrated functions, making it suitable for space-constrained applications.

Applications

  • Portable Devices: Used in smartphones, tablets, and other handheld devices for power management and battery charging.
  • Wearable Technology: Integrated into smartwatches and fitness trackers to efficiently manage power consumption.
  • IoT Devices: Employed in various Internet of Things (IoT) devices, such as sensors and smart home appliances, for power regulation.
  • Small Electronics: Found in a range of small electronic devices, providing efficient power distribution and management.

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Offers high power conversion efficiency, minimizing energy loss.
  • Low Standby Current: Features a low standby current, extending battery life in portable applications.
  • Overvoltage Protection: Includes overvoltage protection to safeguard connected devices.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Incorporates thermal shutdown functionality to protect the IC from overheating.
  • Compact Package: Available in a small form-factor package, suitable for space-constrained designs.

Benefits

  • Extended Battery Life: High efficiency and low standby current contribute to prolonged battery life in portable devices.
  • Enhanced System Reliability: Overvoltage and overcurrent protection features ensure reliable system operation.
  • Simplified Design: Integration of multiple functions simplifies the design process and reduces component count.
  • Reduced Board Space: Compact package allows for smaller and more compact product designs.
  • Improved Thermal Management: Thermal shutdown feature prevents overheating and enhances device longevity.

Additional Details

The U8A6CI-U/PST typically operates within a specified input voltage range, commonly between 2.5V and 5.5V. It provides regulated output voltages to power various components within the system. The PMIC also includes control and monitoring functions, such as enable/disable control and voltage monitoring. It is essential to refer to the manufacturer's datasheet for detailed technical specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess