EN
  • EN
  • DE

PG05FSESC-RTK/P

Part No PG05FSESC-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273543-PG05FSESC-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PG05FSESC-RTK/P CAD Model

Description

The PG05FSESC-RTK/P is a product by KEC. Without access to a datasheet, a detailed description is challenging. Using the naming convention and knowledge of similar KEC products, we can infer certain characteristics.

The 'PG05' prefix almost certainly indicates this component is part of a power management IC family from KEC. The 'FSESC' portion likely represents a particular set of features or functionalities within that family. The 'RTK/P' suffix likely signifies a specific packaging option or production process variant. 'RTK' possibly relates to Real-Time Clock integration. However, without a datasheet, this interpretation is speculative.

Potential Applications:

  • Mobile Communication Devices: Might be found in smartphones or tablets.
  • Industrial Control Systems: Could be used in industrial control equipment.
  • Medical Devices: Potentially suitable for portable medical equipment.
  • Automotive Applications: May be implemented in automotive electronics.

Possible Features:

  • Synchronous Rectification: Improves efficiency by reducing switching losses.
  • Adjustable Output Voltage: Allows for precise control over the output voltage.
  • Input Undervoltage Lockout: Prevents operation with insufficient input voltage.
  • Over-Temperature Protection: Shuts down the device in case of overheating.
  • Overcurrent Protection: Protects against excessive current flow.

Potential Benefits:

  • High Power Efficiency: Minimizes energy waste during power conversion.
  • Reliable Operation: Provides a stable and consistent power supply.
  • Protection Features: Safeguards against various electrical faults.
  • Wide Operating Range: Functions reliably under different operating conditions.

Without a datasheet, essential technical specifications, such as the input voltage range, output current capacity, switching frequency, and thermal resistance, are unavailable. The precise meaning of 'FSESC' and 'RTK/P' requires dedicated product documentation.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,500 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess