The LC3664BML-70 is a high-performance Static Random Access Memory (SRAM) device from ON Semiconductor, designed to deliver fast access times with low power consumption. This SRAM is an ideal choice for a wide range of applications that require reliable and quick memory access, such as industrial control systems, automotive electronics, and communication devices.
Key Features:
- Memory Capacity: The device boasts a memory capacity of 64K (64,000 bits), organized as 8K words by 8 bits, providing ample space for storing critical data and instructions for your applications.
- Access Time: With an impressive access time of 70ns, the LC3664BML-70 ensures swift data retrieval, thus enhancing the performance of systems that require high-speed memory operations.
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with many standard digital systems and simplifying power management in embedded designs.
- Low Power Operation: ON Semiconductor has designed this SRAM for efficient power usage, which is critical for battery-powered and energy-sensitive applications.
- Package: The LC3664BML-70 is available in a 28-pin SOP (Small Outline Package), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.
- Temperature Range: It operates within an industrial temperature range, ensuring reliability and stable operation under varying environmental conditions.
Applications:
The versatile nature of the LC3664BML-70 SRAM makes it suitable for various applications, including:
- Industrial control systems
- Automotive electronics
- Networking hardware such as routers and switches
- Telecommunications equipment
- Consumer electronics
ON Semiconductor's commitment to quality ensures that the LC3664BML-70 SRAM meets the stringent requirements of modern electronic systems, providing designers with a reliable and efficient memory solution. Whether you're working on advanced automotive systems or sophisticated industrial controls, the LC3664BML-70 offers the performance and durability you need to create products that stand out in the market.