EN
  • EN
  • DE

MPSA06-AT/P

Part No MPSA06-AT/P
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962754-MPSA06-AT/P
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPSA06-AT/P CAD Model

Description

The MPSA06-AT/P is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a wide range of switching and amplification applications. This transistor is commonly used in low-power circuits where moderate current and voltage handling capabilities are required.

Applications:

  • Switching Circuits: Used as a switch in various electronic circuits to control the flow of current.
  • Amplification: Employed in small-signal amplifiers for amplifying audio or other signals.
  • Driver Circuits: Used as a driver for relays, LEDs, and other components.
  • Oscillator Circuits: Integrated into oscillator circuits to generate periodic signals.
  • General Purpose Amplification and Switching: Suitable for a variety of applications where a general-purpose NPN transistor is needed.

Features:

  • NPN Transistor: An NPN bipolar junction transistor.
  • High Collector Current: Capable of handling moderate collector current.
  • High Voltage Rating: High collector-emitter voltage rating.
  • Low Saturation Voltage: Low VCE(sat) for efficient switching.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting.

Benefits:

  • Versatile Usage: Suitable for a wide range of applications due to its general-purpose characteristics.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Reliable Performance: High voltage rating provides reliable operation under various conditions.
  • Easy to Use: Through-hole package allows for easy installation and prototyping.
  • Cost-Effective: A cost-effective solution for many basic transistor applications.

Additional Details:

The MPSA06-AT/P transistor has a collector current (IC) rating typically around 800mA and a collector-emitter voltage (VCE) rating of around 80V. The DC current gain (hFE) is typically between 40 and 250, allowing for efficient amplification of small signals. The power dissipation rating is around 625mW. The operating temperature range is typically from -55°C to +150°C. The 'AT/P' suffix in the part number usually indicates specific packaging or lead-free options. This transistor is commonly used in hobbyist projects, educational kits, and simple electronic circuits. The through-hole package makes it easy to prototype and experiment with. The transistor's characteristics make it suitable for both switching and amplification tasks, providing flexibility in circuit design. KEC is a well-known manufacturer of semiconductors, and the MPSA06 is a reliable and widely available transistor.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0503 $50.0485
2,425+ $0.0413 $100.1525
3,750+ $0.0400 $150.0000
5,170+ $0.0387 $200.0790
6,685+ $0.0374 $250.0190
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess