The MBRF10U45CTA-U/P is a Schottky Barrier Rectifier manufactured by KEC. This device is designed for use in switching power supplies, DC-DC converters, and other applications requiring high efficiency and fast switching speeds.
Applications
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection Circuits
Features
- Low Forward Voltage Drop
- Fast Switching Speed
- High Surge Current Capability
Benefits
- Increased efficiency in power conversion due to minimal forward voltage drop.
- Effective performance in high-frequency applications thanks to its fast switching speed.
- Robustness against transient voltage spikes due to the high surge current capability.
Additional Details
The MBRF10U45CTA-U/P features a maximum repetitive peak reverse voltage of 45V and a forward current of 10A. It is housed in a TO-220AB package. The operating junction temperature ranges from -65°C to +150°C. Its design minimizes power losses and maximizes efficiency in high-frequency switching applications. The low forward voltage drop reduces power dissipation, while the fast switching speed ensures minimal switching losses. This combination makes it an ideal choice for applications demanding high efficiency and reliable performance. The TO-220AB package allows for efficient heat dissipation, further enhancing the device's reliability.