EN
  • EN
  • DE

KTN2222A-AT/P

Part No KTN2222A-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827073-KTN2222A-AT/P
Ultra Librarian 3D Model Ultra Librarian KTN2222A-AT/P CAD Model

Description

The KTN2222A-AT/P is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a wide variety of switching and amplification applications.

Applications

  • General Purpose Amplification: Used in amplifiers for audio and small signal amplification.
  • Switching Circuits: Functions as a switch in various electronic circuits.
  • Driver Stages: Can be used to drive higher current loads.
  • Linear Amplification: Used in linear amplification circuits.
  • Signal Processing: Employed in signal processing applications.

Features

  • NPN Transistor: An NPN configuration, suitable for standard switching and amplification circuits.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain (hFE): Provides a good current amplification factor.
  • Fast Switching Speed: Capable of fast switching speeds for high-frequency applications.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Versatile Application: Suitable for a broad range of applications, reducing the need for multiple transistor types.
  • Efficient Switching: Low saturation voltage contributes to energy-efficient operation.
  • Reliable Performance: Provides consistent and reliable performance in various circuits.
  • Ease of Use: Easy to integrate into existing circuit designs due to its common configuration.
  • Environmentally Compliant: Meets environmental standards for lead content.

Specifications

The KTN2222A-AT/P typically features the following specifications (note: these may vary slightly depending on the exact datasheet version):

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 600mA
  • Power Dissipation (PD): 625mW
  • DC Current Gain (hFE): Typically between 100 and 300 (depending on test conditions)
  • Operating and Storage Temperature Range: -55°C to +150°C

The device is typically available in a TO-92 package.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess