EN
  • EN
  • DE

KTK211-O-RTK/P

Part No KTK211-O-RTK/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1635+Rohs
Reference case SOT23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754101-KTK211-O-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTK211-O-RTK/P CAD Model

Description

The KEC KTK211-O-RTK/P is likely a transistor, possibly a Bipolar Junction Transistor (BJT) or a Field-Effect Transistor (FET). The "O-RTK/P" likely denotes specific characteristics, packaging, or testing criteria. Given KEC's product range, it is most probably a small-signal transistor used in various electronic circuits.

Applications:

  • Switching Circuits: Used for switching small currents in electronic devices.
  • Amplification: Applied in signal amplification circuits, preamplifiers, and audio circuits.
  • Signal Processing: Utilized in various signal processing circuits for filtering and modulation.
  • Portable Electronics: Found in portable devices such as smartphones, tablets, and wearable devices.
  • General Purpose Applications: Suitable for general-purpose switching and amplification tasks in various electronic circuits.

Features:

  • Small Signal Transistor: Designed for low-current, low-voltage applications.
  • Low Noise: Provides low noise performance for sensitive applications.
  • Fast Switching Speed: Enables rapid switching operation in high-frequency circuits.
  • Small Package Size: Available in small surface-mount packages for space-constrained applications.
  • High Gain: Offers high current gain for efficient amplification.

Benefits:

  • Efficient Switching: Provides efficient switching operation with low power dissipation.
  • Low Noise Performance: Minimizes noise in sensitive electronic circuits.
  • Compact Design: Enables compact and lightweight designs in portable devices.
  • Reliable Performance: Offers reliable performance in a wide range of applications.
  • Cost-Effective Solution: Provides a cost-effective solution for small-signal switching and amplification.

Additional Details:

The KTK211-O-RTK/P's key electrical characteristics, such as collector-emitter voltage (VCEO), collector current (IC), gate-source voltage (VGS), and drain current (ID), should be verified in the manufacturer's datasheet. The "O-RTK/P" suffix may indicate specific testing, marking, or packaging options. The transistor is typically packaged in a SOT-23, SOT-323, or similar surface-mount package. Adherence to the manufacturer's specifications for voltage, current, and temperature is critical for ensuring reliable operation and preventing component failure.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess