The KTC9015-C-AT/P is a PNP silicon epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in switching and amplifier applications, particularly in consumer electronics and general purpose circuits.
Applications
- Audio amplifiers
- Switching circuits
- General purpose amplification
- Consumer electronics
- Driver stages
Features
- PNP Silicon Epitaxial Planar Transistor
- Low noise figure
- High current gain (hFE)
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -0.15A
Benefits
- Excellent amplification performance
- Suitable for low-noise applications
- Versatile for various circuit designs
- Compact size for space-constrained applications
- Reliable performance in demanding environments
Technical Specifications
The KTC9015-C-AT/P has a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -0.15A. Its typical current gain (hFE) ranges from 200 to 450. The transition frequency (fT) is typically 80 MHz. The operating and storage junction temperature range is -55°C to +150°C. This transistor is available in a TO-92 package suitable for through-hole mounting. Its low saturation voltage ensures minimal power loss in switching applications.
The 'C' suffix indicates a specific hFE (current gain) range, ensuring consistent performance across different production lots. The KTC9015 is commonly used as a complementary pair with NPN transistors in push-pull amplifier configurations.
The KTC9015-C-AT/P is a reliable and versatile transistor suitable for a wide range of applications requiring moderate voltage and current amplification.