EN
  • EN
  • DE

KTC9012S-H-PTK

Part No KTC9012S-H-PTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827059-KTC9012S-H-PTK
Ultra Librarian 3D Model Ultra Librarian KTC9012S-H-PTK CAD Model

Description

The KTC9012S-H-PTK is a PNP silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in amplifier and switching applications, particularly where small signal amplification and low noise are required.

Applications

  • Audio Amplifiers: Used in the pre-amplifier stages of audio amplifiers.
  • Low Noise Amplifiers (LNA): Suitable for applications requiring minimal added noise.
  • Switching Circuits: Employed as a switch in low-power electronic circuits.
  • Signal Processing: Used for general-purpose signal amplification and processing.

Features

  • PNP Silicon Epitaxial Transistor: Provides reliable and stable performance.
  • Low Noise Figure: Ensures minimal noise is added during signal amplification.
  • High Current Gain (hFE): Offers excellent amplification characteristics.
  • Compact Package: Enables easy integration into various circuit designs.

Benefits

  • Improved Audio Quality: Enhances the quality of audio signals by minimizing noise.
  • Efficient Amplification: Provides efficient amplification with high gain.
  • Reliable Performance: Ensures stable and consistent performance in different operating conditions.
  • Simplified Design: Simplifies circuit design due to its compact size and easy integration.

Technical Specifications

  • Collector-Base Voltage (VCBO): -40V
  • Collector-Emitter Voltage (VCEO): -25V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.5A
  • Collector Dissipation (PC): 0.4W
  • DC Current Gain (hFE): 200-450 (at IC = -1mA, VCE = -5V)
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The KTC9012S-H-PTK is commonly used in applications that require low noise and high gain amplification. Its reliable performance and compact size make it a good choice for a variety of electronic devices. Consult the manufacturer's datasheet for detailed specifications and application guidelines before use.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess