EN
  • EN
  • DE

KTC2814-Y-U/PH

Part No KTC2814-Y-U/PH
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068118-KTC2814-Y-U/PH
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC2814-Y-U/PH CAD Model

Description

The KTC2814-Y-U/PH is an NPN epitaxial planar transistor manufactured by KEC. It's designed for use in switching and amplifier applications requiring moderate power and current handling capabilities.

Applications:

  • Switching Regulators: Used in DC-DC converters and switching power supplies.
  • Motor Drivers: Employed in circuits for controlling small DC motors.
  • High-Frequency Amplifiers: Suitable for amplifying signals in RF and IF stages.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps.
  • General Purpose Switching: Applications needing a switch with moderate current capacity.

Features:

  • Medium Voltage: Suitable for circuits with moderate voltage levels.
  • Moderate Current Handling: Capable of switching or amplifying moderate current levels.
  • Low Saturation Voltage: Provides efficient switching performance.
  • Fast Switching Speed: Enables high-speed switching applications.
  • Pb-Free Package: Compliant with RoHS standards.

Benefits:

  • Efficient Power Conversion: Low saturation voltage minimizes power losses in switching applications.
  • Precise Motor Control: Provides accurate control of DC motors.
  • Reliable High-Frequency Performance: Suitable for use in RF and IF amplifier circuits.
  • Environmentally Friendly: Pb-free package reduces environmental impact.
  • Stable Operation: Ensures consistent performance in various applications.

Additional Details:

The KTC2814-Y-U/PH typically comes in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 0.7A, and a power dissipation (PC) of 0.8W. The 'Y' indicates a specific hFE (current gain) range. The U/PH likely refers to the specific tape and reel packaging configuration for automated assembly. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines to ensure optimal performance and prevent damage to the device or associated circuitry. Important parameters to review include the safe operating area (SOA) and thermal resistance (Rth) to ensure the transistor is operated within its specified limits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4240 $50.8800
290+ $0.3479 $100.8910
445+ $0.3371 $150.0095
615+ $0.3262 $200.6130
795+ $0.3153 $250.6635
1,065+ $0.2827 $301.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess