EN
  • EN
  • DE

KTC2800

Part No KTC2800
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027230-KTC2800
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC2800 CAD Model

Description

The KTC2800 is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is commonly used in amplifier and switching applications due to its reliable performance and electrical characteristics. It's designed for general-purpose use in various electronic circuits.

Applications

  • Audio Amplifiers: Used in pre-amplifier and amplifier stages.
  • Switching Circuits: Employed as a switch for controlling various electronic devices.
  • Oscillators: Used in oscillator circuits to generate signals.
  • DC-DC Converters: Utilized in the switching regulation stage of DC-DC converters.
  • Load drivers: Controlling power to LEDs, relays, and other loads.

Features

  • NPN Polarity: Standard NPN configuration for broad application suitability.
  • Epitaxial Planar Structure: Provides excellent reliability and performance consistency.
  • High Collector Current (Ic): Capable of handling moderate current loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Transition Frequency: Suitable for high-frequency applications.
  • Pb-Free Package: Environmentally friendly, adhering to lead-free standards.

Benefits

  • Versatile Application: Can be used in a broad range of electronic circuits.
  • Efficient Performance: Low saturation voltage ensures minimal power dissipation.
  • Stable Operation: Epitaxial planar construction provides consistent operation.
  • Compact Size: Allows for use in compact electronic designs.
  • Reliable: Offers long-term stability and operational reliability.

Additional Details

The KTC2800 is typically housed in a TO-92 package. Key specifications include a collector-emitter voltage (Vceo), a collector current (Ic), power dissipation (Pc), and current gain (hFE). These parameters should be verified in the official datasheet for accurate design calculations. It is commonly used in consumer electronics, industrial control systems, and educational electronic kits. The datasheet will specify the safe operating area and thermal characteristics, which are crucial for ensuring the transistor operates within its limits and avoids damage. Careful consideration of the voltage, current, and power ratings is necessary for proper circuit design and reliable performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess