The KTC2800-Y-U/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various amplifier and switching applications. This transistor features high current amplification and low saturation voltage, making it suitable for a wide range of electronic circuits.
Applications
- Audio amplifiers
- Switching circuits
- Driver stages
- DC-DC converters
- General-purpose amplification
Features
- High current amplification (hFE)
- Low saturation voltage
- High transition frequency (fT)
- Excellent linearity
- Pb-free lead plating; RoHS compliant
Benefits
- Provides high gain amplification
- Enables efficient switching performance
- Reduces power dissipation
- Offers excellent signal reproduction
- Environmentally friendly due to RoHS compliance
Additional Details
The KTC2800-Y-U/P transistor has a collector current (IC) rating of up to 150mA and a collector-emitter voltage (VCEO) rating of 50V. The 'Y' in the part number typically indicates a specific hFE (current gain) rank. Detailed specifications, including thermal resistance, capacitance, and switching times, can be found in the official KEC datasheet. Appropriate heat sinking may be required depending on the application and operating conditions.