The KTA1659A-Y-U/P F is a silicon PNP epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in high-frequency amplification and switching applications. The 'Y' indicates a specific hFE (current gain) rank.
Applications
- High-frequency Amplifiers
- Oscillators
- Mixers
- Switching Circuits
- Portable Devices
Features
- Low Noise Figure (NF)
- High Transition Frequency (fT)
- High Current Gain (hFE)
- Low Collector-Emitter Saturation Voltage (VCE(sat))
- Surface Mount Device (SMD) Package
- Pb-free (Lead-free)
Benefits
- Excellent signal clarity in high-frequency applications.
- Suitable for high-speed switching and amplification.
- Efficient amplification of weak signals.
- Reduced power loss during switching.
- Easy integration into automated assembly processes.
- Environmentally friendly.
Additional Details
The KTA1659A-Y-U/P F transistor typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a power dissipation (PC) of 200mW. The transition frequency (fT) is typically around 180MHz. The noise figure is typically around 1dB at a specified frequency and collector current. The operating and storage temperature range is typically -55°C to +150°C. This transistor is commonly used in communication equipment, RF amplifiers, and other high-frequency applications. The low noise figure ensures minimal signal degradation, while the high transition frequency enables efficient operation at higher frequencies. The surface mount package simplifies board assembly, reducing manufacturing costs and improving overall system reliability. It is suitable for applications where small size and high performance are required. The high current gain allows it to amplify even the weakest signals effectively.