EN
  • EN
  • DE

KTA1242D-Y

Part No KTA1242D-Y
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827016-KTA1242D-Y
Ultra Librarian 3D Model Ultra Librarian KTA1242D-Y CAD Model

Description

The KTA1242D-Y is a PNP epitaxial silicon transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for high-voltage switching and amplifier applications. It is commonly used in various electronic circuits to control and amplify electrical signals.

Applications:

  • High-Voltage Switching Circuits: Used in circuits requiring switching of high-voltage signals.
  • Amplifier Applications: Employed in audio amplifiers, signal amplifiers, and other amplification circuits.
  • Driver Stages: Used as a driver for higher-power transistors or loads.
  • Power Management Circuits: Found in power supplies and voltage regulators.

Features:

  • High Voltage Capability: Designed to handle high voltage levels, typically with a collector-emitter voltage (VCEO) rating suitable for various applications.
  • Low Saturation Voltage: Offers low saturation voltage, ensuring efficient switching and minimal power loss.
  • High Current Gain (hFE): Provides substantial current amplification, enabling efficient signal control.
  • Fast Switching Speed: Capable of rapid switching, making it suitable for high-frequency applications.
  • Epitaxial Silicon Structure: Ensures reliable and consistent performance.

Benefits:

  • Efficient Switching: The low saturation voltage ensures efficient switching operations, reducing power dissipation and heat generation.
  • High Amplification: High current gain allows for efficient amplification of signals, improving the performance of amplifier circuits.
  • Reliable Performance: The epitaxial silicon structure ensures consistent and reliable operation, enhancing the longevity of the device.
  • Versatile Applications: Suitable for a wide range of applications, from switching circuits to amplifier stages, providing design flexibility.

Additional Details:

The KTA1242D-Y's specifications typically include a collector-emitter voltage (VCEO) of around -300V, a collector current (IC) of about -0.1A, and a power dissipation (PD) rating. Its hFE (current gain) is usually within a specified range. The exact values can be found in the manufacturer's datasheet. It is typically available in a TO-92 package. Ensure proper heat sinking and operating conditions to maintain optimal performance and prevent damage to the transistor.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess