EN
  • EN
  • DE

KRC411-RTK

Part No KRC411-RTK
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826975-KRC411-RTK
Ultra Librarian 3D Model Ultra Librarian KRC411-RTK CAD Model

Description

The KRC411-RTK is a digital bipolar junction transistor (BJT) manufactured by KEC. This component integrates a transistor and resistors into a single, compact package, which streamlines circuit design and reduces the number of discrete components required. The KRC411-RTK is primarily used in switching applications, where its integrated resistors simplify the external circuitry.

Applications

  • Switching Circuits: Frequently used in various switching applications in electronic circuits.
  • Inverter Circuits: Can function as an inverter in digital logic designs.
  • Digital Circuit Applications: Well-suited for a broad range of digital circuit implementations.
  • Load Drivers: Utilized for driving loads, such as LEDs or small relays.
  • Level Shifters: Serves as a level shifter in digital circuit applications.

Features

  • Integrated Resistors: Built-in resistors simplify circuit design and reduce external component count.
  • NPN Transistor: Incorporates an NPN transistor, suitable for a variety of switching and amplification applications.
  • Compact Package: Packaged in a small surface-mount device (SMD) format, conserving board space.
  • RoHS Compliant: Meets RoHS standards, ensuring compliance with environmental regulations.
  • Reduced Component Count: Combines transistor and resistors into a single device.

Benefits

  • Design Simplification: Integrated resistors simplify the circuit design process.
  • Space Savings: Enables more compact and efficient circuit layouts.
  • Cost Reduction: Decreases the bill of materials (BOM) cost due to fewer discrete components.
  • Cost-Effective Solution: Provides a cost-effective solution for switching and driver applications.
  • Enhanced Reliability: Fewer solder joints contribute to improved circuit reliability.

Additional Details

The KRC411-RTK generally features a collector-emitter voltage (VCEO) around 50V, a collector current (IC) of approximately 100mA, and internal base and emitter resistors. The exact values of these resistors are critical for circuit design and should be verified in the datasheet. The typical operating temperature range extends from -55°C to +150°C. The integration of resistors streamlines the design, diminishes component count, and enhances overall circuit reliability, making it a suitable choice for various switching applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0901 $58.1145
1,565+ $0.0739 $115.6535
2,420+ $0.0716 $173.2720
3,335+ $0.0693 $231.1155
4,315+ $0.0670 $289.1050
5,770+ $0.0601 $346.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess