EN
  • EN
  • DE

KRA122S-RTK/P

Part No KRA122S-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067846-KRA122S-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRA122S-RTK/P CAD Model

Description

The KRA122S-RTK/P is a silicon epitaxial planar PNP transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed primarily for switching applications where a small size is needed.

Applications

  • Switching circuits
  • Digital logic inverters
  • Driver stages
  • Portable electronics
  • General purpose switching

Features

  • PNP Transistor: Silicon epitaxial planar PNP transistor.
  • Small Outline Transistor (SOT-23) Package: Enables compact circuit designs.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Current Gain (hFE): Provides adequate gain for driving various loads.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits

  • Space-Saving Design: SOT-23 package is suitable for high-density PCB layouts.
  • Efficient Switching: Low saturation voltage contributes to efficient circuit operation.
  • Reliable Performance: Silicon epitaxial planar construction provides stable operation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The KRA122S-RTK/P transistor typically has a collector-emitter voltage (VCEO) around -50V, a collector current (IC) of approximately -100mA, and a power dissipation rating near 150mW. The "RTK" likely represents specific packing or taping options. It is important to consult the KEC datasheet for precise electrical characteristics, including gain-bandwidth product, switching times, and thermal resistance. Proper soldering techniques are crucial to ensure reliable connections during assembly. The datasheet provides recommended soldering profiles and handling precautions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess