EN
  • EN
  • DE

KN2907AS

Part No KN2907AS
Manufacturer KEC
Catalog Electronic Wholesale
Description EPITAXIAL PLANAR PNP TRANSISTOR (GENERAL PURPOSE, SWITCHING)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 754036-KN2907AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KN2907AS CAD Model

Description

The KN2907AS is a PNP epitaxial planar transistor manufactured by KEC. It is designed for use in medium power switching and amplifier applications. This transistor features high current and voltage ratings, making it suitable for a variety of general-purpose circuits. The device's robust construction ensures reliable operation in demanding environments.

Applications:

  • Medium Power Switching Circuits
  • Amplifier Circuits
  • General Purpose Switching
  • Driver Stages
  • Consumer Electronics

Features:

  • PNP Epitaxial Planar Transistor
  • High Collector Current (IC = -600mA)
  • High Collector-Emitter Voltage (VCEO = -60V)
  • Low Saturation Voltage (VCE(sat) = -0.6V max)
  • High Transition Frequency (fT = 250 MHz)
  • Small Signal Amplifier
  • TO-92 Package

Benefits:

  • Efficient Switching Performance
  • High Gain
  • Reliable Operation
  • Simplified Circuit Design
  • Cost-Effective Solution

Additional Details:

The KN2907AS provides a high current gain (hFE) over a wide range of collector currents, making it suitable for both linear and switching applications. The low saturation voltage minimizes power dissipation in switching circuits, improving efficiency. The high transition frequency enables the device to operate effectively at high frequencies. The transistor's TO-92 package facilitates easy mounting and soldering. The KN2907AS is designed to meet the requirements of various consumer and industrial applications. Its robust construction and reliable performance make it a dependable choice for circuit designers. The wide operating temperature range ensures stable operation in diverse environments.

The transistor’s characteristics are well-suited for driving moderate loads, and its high voltage rating provides a safety margin in demanding circuits. The device exhibits excellent linearity in amplifier applications. The KN2907AS offers a balance of performance and cost-effectiveness, making it a popular choice for general-purpose applications. KEC's commitment to quality ensures that the KN2907AS meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess