EN
  • EN
  • DE

KIA7915F-RTF/P

Part No KIA7915F-RTF/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826848-KIA7915F-RTF/P
Ultra Librarian 3D Model Ultra Librarian KIA7915F-RTF/P CAD Model

Description

The KIA7915F-RTF/P is a -15V fixed negative voltage regulator manufactured by KEC. This device provides a stable and regulated -15V output voltage, typically used in applications requiring a negative voltage rail for powering operational amplifiers, analog circuits, and other sensitive components. The regulator includes internal protection features to ensure reliable operation and prevent damage from electrical stress.

Applications:

  • Operational amplifier power supplies
  • Analog signal processing circuits
  • Data acquisition systems
  • Industrial control equipment
  • Test and measurement instruments

Features:

  • Fixed -15V output voltage: Provides a stable and regulated -15V output.
  • Overcurrent protection: Limits the output current to prevent damage from short circuits or overloads.
  • Thermal overload protection: Shuts down the regulator if the temperature exceeds a safe level.
  • Internal short-circuit current limiting: Further protects the regulator from damage due to short circuits.
  • Compact package: Available in a standard TO-220 package for easy integration.

Benefits:

  • Stable negative voltage supply: Ensures consistent performance of powered devices.
  • Protection against damage: Overcurrent and thermal overload protection features protect the regulator and powered circuits.
  • Simplified design: Requires minimal external components, simplifying circuit design.
  • Improved system reliability: Enhances overall system robustness and longevity.
  • Cost-effective solution: Provides a reliable -15V supply at a competitive price.

Additional Details:

The KIA7915F-RTF/P requires a negative input voltage slightly more negative than -15V to maintain regulation. The device is typically used with bypass capacitors on the input and output for optimal stability. Detailed specifications, including input voltage range, output current, and thermal resistance, are available in the product datasheet.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1860 $50.2200
655+ $0.1527 $100.0185
1,015+ $0.1479 $150.1185
1,400+ $0.1431 $200.3400
1,810+ $0.1384 $250.5040
2,420+ $0.1240 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,594 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess