EN
  • EN
  • DE

KIA78R000F

Part No KIA78R000F
Manufacturer KEC
Catalog Electronic Wholesale
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0950+
Reference case TO-252-5
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754003-KIA78R000F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R000F CAD Model

Description

The KIA78R000F is a three-terminal low dropout voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This series is designed for use in various electronic applications requiring a stable and regulated voltage supply with minimal voltage loss. Its primary function is to convert an input voltage to a fixed output voltage while maintaining the output voltage even when the input voltage fluctuates or the load current changes.

Applications

  • Power management circuits in consumer electronics: Such as televisions, DVD players, and audio equipment.
  • Voltage regulation in microcontrollers and microprocessors: Providing stable power for reliable operation.
  • Battery-powered devices: Offering efficient voltage regulation for extended battery life.
  • Industrial control systems: Ensuring consistent power supply for sensitive electronic components.
  • Automotive applications: Regulating voltage in various electronic modules within vehicles.

Features

  • Low Dropout Voltage: The KIA78R000F features a low dropout voltage, enabling it to maintain regulation even when the input voltage is only slightly higher than the output voltage.
  • Fixed Output Voltage: Provides a fixed output voltage, ensuring a stable and reliable power supply.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection, which automatically shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Offers short circuit protection, protecting the regulator from damage in the event of a short circuit at the output.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Stable Voltage Supply: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Against Overload: Overcurrent and short circuit protection features safeguard the regulator and connected components from damage.
  • Protection Against Overheating: Thermal shutdown protection prevents damage from excessive heat.
  • Efficient Voltage Conversion: Low dropout voltage allows for efficient voltage conversion, minimizing power loss and maximizing battery life in portable devices.
  • Easy to Use: Simple three-terminal design simplifies integration into various circuits.

Additional Details

The KIA78R000F series is typically available in various fixed output voltage options (e.g., 3.3V, 5V, 9V, 12V) to suit different application requirements. The exact voltage will be marked on the specific component. It generally supports an input voltage range up to 35V and an output current of up to 1A, though these values can vary based on the specific model and manufacturer's datasheet. It is crucial to consult the official datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess