EN
  • EN
  • DE

KIA78Q033S-RTK/P

Part No KIA78Q033S-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826842-KIA78Q033S-RTK/P
Ultra Librarian 3D Model Ultra Librarian KIA78Q033S-RTK/P CAD Model

Description

The KIA78Q033S-RTK/P is a 3.3V, 1A Low Dropout (LDO) Regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 3.3V output voltage for various electronic devices and systems, especially those requiring a low dropout voltage for efficient operation.

Applications:

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers and digital circuits.
  • FPGA Power Supplies: Regulates the voltage for FPGAs, ensuring proper operation.
  • Communication Devices: Used in wireless modules, routers, and other communication equipment.
  • Portable Electronics: Extends battery life in portable devices such as smartphones and tablets.
  • Industrial Control Systems: Regulates voltage in industrial control and automation systems.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Maintains regulation with a small input-output voltage differential, improving efficiency.
  • 1A Output Current Capability: Delivers up to 1A of current for powering various loads.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Overload Protection: Prevents the regulator from overheating and causing damage.

Benefits:

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a stable 3.3V output.
  • Improved Efficiency: Low dropout voltage minimizes power loss, leading to improved efficiency.
  • Enhanced Reliability: Protection features prevent damage from electrical faults, increasing system reliability.
  • Simplified Design: Reduces the number of external components required, simplifying circuit design.
  • Cost-Effective Solution: Offers a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications:

Based on available data, the KIA78Q033S-RTK/P typically features a fixed output voltage of 3.3V, a low dropout voltage (typically less than 0.5V at 1A), an output current of up to 1A, and is available in a SOT-89 package. The input voltage range is typically up to 16V. Refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess