EN
  • EN
  • DE

KIA78DL05API-U/P

Part No KIA78DL05API-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826840-KIA78DL05API-U/P
Ultra Librarian 3D Model Ultra Librarian KIA78DL05API-U/P CAD Model

Description

The KIA78DL05API-U/P is a 3-Terminal Low Dropout Voltage Regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator provides a stable 5V output voltage with low dropout voltage and is suitable for various electronic devices and systems.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Battery-Powered Devices: Extends battery life in portable devices with its low dropout voltage.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer products.
  • Industrial Control Systems: Regulates voltage in industrial control and automation systems.
  • Automotive Applications: Supplies power to electronic components in vehicles.

Features:

  • Low Dropout Voltage: Maintains regulation with a small input-output voltage differential.
  • Fixed 5V Output Voltage: Provides a stable and accurate 5V output.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions.
  • Thermal Overload Protection: Prevents the regulator from overheating.
  • Overvoltage Protection: Protects the regulator and the load from excessive input voltage.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of electronic devices.
  • Extended Battery Life: Low dropout voltage maximizes battery utilization in portable applications.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults.
  • Simplified Circuit Design: Reduces the number of external components required.
  • Cost-Effective Solution: Provides a reliable and affordable voltage regulation solution.

Technical Specifications:

Based on available datasheets, the KIA78DL05API-U/P typically features a fixed output voltage of 5V, a low dropout voltage (typically around 0.2V at 100mA), an output current of up to 100mA, and is available in a SOT-89 package. The input voltage range is typically up to 25V. As always, it's critical to refer to the manufacturer's datasheet for precise and detailed specifications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess