EN
  • EN
  • DE

AT28C256E-15JC

Part No AT28C256E-15JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565508-AT28C256E-15JC
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15JC CAD Model

Description

Microchip Technology AT28C256E-15JC EEPROM

The AT28C256E-15JC is a high-performance 256K (32K x 8) Parallel EEPROM, expertly designed and manufactured by Microchip Technology. This non-volatile memory chip is an ideal storage solution for applications requiring fast and reliable data storage and retrieval without the need for a battery to maintain the data integrity.

Key Features:

  • High-Density Storage: With a 256-kilobit capacity, it provides ample space for firmware storage, configuration settings, or any other data that requires long-term retention without power.
  • Fast Access Time: The AT28C256E-15JC boasts an impressive access time of 150 nanoseconds, enabling swift read operations which is crucial for performance-critical applications.
  • Low Power Consumption: Designed for energy efficiency, this EEPROM operates with low power requirements, making it suitable for battery-operated and power-sensitive devices.
  • Parallel Interface: The parallel interface ensures easy integration with microcontrollers and other digital systems, providing a straightforward communication pathway for reading and writing operations.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Reprogrammable: This EEPROM can be electrically erased and reprogrammed up to 100,000 times, which allows for a significant number of write cycles and a long product lifespan.

Applications:

The AT28C256E-15JC is versatile in its applications, suitable for a wide array of uses including:

  • Embedded systems for storing boot code or firmware
  • Industrial control systems requiring robust data logging capabilities
  • Telecommunication infrastructure for configuration and security data
  • Automotive electronics where long-term data retention is critical
  • Medical devices that require frequent and reliable data updates

Product Specifications:

This EEPROM comes in a PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of handling in manufacturing processes. The part number AT28C256E-15JC specifies the PLCC package with a 32-pin count. The '-15' suffix indicates the speed grade of the device, which is 150 nanoseconds.

In conclusion, the Microchip Technology AT28C256E-15JC EEPROM represents a reliable and efficient solution for systems requiring high-speed, low-power, and non-volatile memory storage. Its robust design and flexible applications make it an excellent choice for a wide range of industrial, automotive, and consumer electronics.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess