EN
  • EN
  • DE

KIA431BM-RTK

Part No KIA431BM-RTK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714709-KIA431BM-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA431BM-RTK CAD Model

Description

The KIA431BM-RTK is a precision adjustable shunt regulator manufactured by KEC (Korea Electronics Co., Ltd.). It functions similarly to a Zener diode, but with a much tighter tolerance and adjustable output voltage, making it suitable for a wide range of voltage regulation and reference applications. It provides a stable and accurate voltage reference, improving the performance and reliability of electronic circuits.

Applications

  • Voltage regulators: Providing a stable voltage reference in linear and switching regulators.
  • Power supplies: Generating precise voltage levels in power supply circuits.
  • Overvoltage protection circuits: Detecting and preventing overvoltage conditions.
  • Precision current sources: Creating accurate current sources for various applications.
  • Comparator circuits: Providing a stable reference voltage for comparator circuits.

Features

  • Adjustable output voltage: Output voltage can be adjusted using external resistors.
  • Low dynamic output impedance: Provides stable voltage regulation under varying load conditions.
  • Tight voltage tolerance: Ensures accurate voltage regulation and reference.
  • Wide operating current range: Suitable for a wide range of applications.
  • Low temperature coefficient: Maintains stable performance over a wide temperature range.
  • Small package: Allows for compact circuit designs.

Benefits

  • Precise voltage regulation: Ensures stable and accurate voltage levels.
  • Improved system performance: Enhances the performance and reliability of electronic circuits.
  • Flexible design: Adjustable output voltage allows for flexible application.
  • Cost-effective solution: Provides a high-performance voltage reference at a competitive price.
  • Enhanced stability: Low temperature coefficient ensures stable performance over temperature variations.

Additional Details

The KIA431BM-RTK requires external resistors to set the desired output voltage. The datasheet provides formulas and guidelines for selecting these resistors. Key specifications include the reference voltage, cathode current range, and operating temperature range. Proper bypassing and layout techniques are important to minimize noise and ensure stable operation. The "-RTK" suffix typically refers to a specific packaging or reel type.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0417 $50.0400
2,920+ $0.0343 $100.1560
4,520+ $0.0332 $150.0640
6,235+ $0.0321 $200.1435
8,040+ $0.0311 $250.0440
10,795+ $0.0278 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess